Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator (frequency inc/dec pin Product overview: SI5338G-B05534-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338G-B05534-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5338G-B05534-GMR | SI5338G-B05534-GMR |
| Product Name | 710 MHz Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | LVDS, LVPECL | |
| Package Type | Reel | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |