The Si5338E 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 0.16 and 350 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
I2C CONTROL, 4-OUTPUT, ANY FREQU
| Richardson RFPD | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5338E-B08122-GMR | SI5338E-B08122-GMR |
| Product Name | Clock Generator | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |