The SI5338E-B-GM is a quad clock generator that utilizes I2C-programmable MultiSynth,Ñ¢ technology, allowing for the independent synthesis of any frequency on four differential output drivers. It supports a wide range of input reference frequencies, including external crystals and various CMOS and differential inputs, with a maximum input frequency of up to 710 MHz. The device features low phase jitter of 0.7 ps RMS typical and offers high precision with true zero ppm frequency accuracy across all outputs. The outputs are highly configurable, supporting multiple signal formats such as LVPECL, LVDS, HCSL, and CMOS, with independent voltage options of 1.5, 1.8, 2.5, or 3.3 V. The clock generator also includes features for glitchless frequency adjustments in 1 ppm steps and independent phase adjustments with <20 ps accuracy. It operates with a low power consumption of 45 mA typical and is housed in a compact 4x4 mm QFN package, making it suitable for applications in PCIe, Ethernet switches, and telecom systems. The device operates over a wide temperature range of -40 to +85 °C, ensuring reliability in various environments.
IC CLK GENERATOR I2C PROGR 24QFN Product overview: SI5338E-B-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5338E-B-GM can be used for catalog matching and distributor lookup.
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 350MHz 1 Output 24-QFN (4x4)
IC CLK GENERATOR I2C PROGR 24QFN
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 350MHz 1 Output 24-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-SI5338E-B-GM | 336-5422-ND | SI5338E-B-GM | SI5338E-B-GM |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | LVPECL; HSTL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Tray | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | |
| Frequency | 710 MHz | 350 MHz | 350 MHz | 350 MHz |