Skyworks Solutions, Inc. Application Specific Clock/Timing SI5338C-B13735-GM

Description
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)
Description
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338C-B13735-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent frequency synthesis on four differential output drivers. It supports a wide range of input frequencies, including external crystals and various CMOS and differential inputs, with a maximum frequency capability of up to 710 MHz. The device features low phase jitter of 0.7 ps RMS typical and offers true zero ppm frequency accuracy across all outputs. Each output can be independently configured to support multiple signal formats, including LVPECL, LVDS, HCSL, CMOS, and SSTL/HSTL, with output voltage options of 1.5, 1.8, 2.5, or 3.3 V. The SI5338 also includes features such as glitchless frequency adjustments in 1 ppm steps, independent phase adjustments with <20 ps accuracy, and configurable spread spectrum capabilities. It operates from a single supply core with a typical current consumption of 45 mA and is rated for a temperature range of -40 to +85 °C. The device is programmable via an I2C/SMBus-compatible interface, making it suitable for applications in Ethernet switches, PCIe, broadcast video/audio timing, and telecom systems.

Datasheet Summary
Powered by GS/AI

The SI5338C-B13735-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent frequency synthesis on four differential output drivers. It supports a wide range of input frequencies, including external crystals and various CMOS and differential inputs, with a maximum frequency capability of up to 710 MHz. The device features low phase jitter of 0.7 ps RMS typical and offers true zero ppm frequency accuracy across all outputs. Each output can be independently configured to support multiple signal formats, including LVPECL, LVDS, HCSL, CMOS, and SSTL/HSTL, with output voltage options of 1.5, 1.8, 2.5, or 3.3 V. The SI5338 also includes features such as glitchless frequency adjustments in 1 ppm steps, independent phase adjustments with <20 ps accuracy, and configurable spread spectrum capabilities. It operates from a single supply core with a typical current consumption of 45 mA and is rated for a temperature range of -40 to +85 °C. The device is programmable via an I2C/SMBus-compatible interface, making it suitable for applications in Ethernet switches, PCIe, broadcast video/audio timing, and telecom systems.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - SI5338C-B13735-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
SI5338C-B13735-GM
Application Specific Clock/Timing SI5338C-B13735-GM
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)

Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number SI5338C-B13735-GM
Product Name Application Specific Clock/Timing
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Package Type Surface Mount; 24-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-28T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Application Specific - CYW150OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 150 MHz
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details