Skyworks Solutions, Inc. Application Specific Clock/Timing SI5338C-B12612-GM

Description
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)
Description
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338C-B12612-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 Common Clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs or eight single-ended clock outputs, with a low phase jitter of 0.7 ps RMS typical and true zero ppm frequency accuracy across all outputs. The clock generator can accept a variety of input references, including external crystals and CMOS inputs, with a wide frequency range from 5 MHz to 710 MHz. Outputs can be independently configured to support various signal formats such as LVPECL, LVDS, HCSL, and CMOS, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also includes features for glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities. With a compact 4x4 mm QFN package, the SI5338C-B12612-GM operates on a single supply core with a typical current consumption of 45 mA and is rated for a wide temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible interface, and the accompanying ClockBuilder Pro software simplifies device configuration. This clock generator is ideal for applications in Ethernet switches, Fibre Channel, telecom line cards, and various clocking needs in processors and FPGAs.

Datasheet Summary
Powered by GS/AI

The SI5338C-B12612-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 Common Clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs or eight single-ended clock outputs, with a low phase jitter of 0.7 ps RMS typical and true zero ppm frequency accuracy across all outputs. The clock generator can accept a variety of input references, including external crystals and CMOS inputs, with a wide frequency range from 5 MHz to 710 MHz. Outputs can be independently configured to support various signal formats such as LVPECL, LVDS, HCSL, and CMOS, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also includes features for glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities. With a compact 4x4 mm QFN package, the SI5338C-B12612-GM operates on a single supply core with a typical current consumption of 45 mA and is rated for a wide temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible interface, and the accompanying ClockBuilder Pro software simplifies device configuration. This clock generator is ideal for applications in Ethernet switches, Fibre Channel, telecom line cards, and various clocking needs in processors and FPGAs.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - SI5338C-B12612-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
SI5338C-B12612-GM
Application Specific Clock/Timing SI5338C-B12612-GM
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)

Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number SI5338C-B12612-GM
Product Name Application Specific Clock/Timing
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Package Type Surface Mount; 24-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-0BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2725 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13270-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details