Skyworks Solutions, Inc. Application Specific Clock/Timing SI5338C-B11384-GMR

Description
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)
Description
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338C-B11384-GMR is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to synthesize any frequency independently on four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock requirements and offers highly configurable output options, including up to four differential outputs and eight single-ended clock outputs. The device features a low phase jitter of 0.7 ps RMS typical and provides true zero ppm frequency accuracy across all outputs. The clock generator can accept a variety of input reference signals, including external crystals and CMOS inputs, with a wide frequency range from 5 MHz to 710 MHz. Outputs can be configured for various signal formats such as LVPECL, LVDS, HCSL, and CMOS, with independent voltage settings of 1.5, 1.8, 2.5, or 3.3 V. It also includes features for glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities. The device operates from a single supply core with a typical current consumption of 45 mA and is rated for a temperature range of -40 to +85 °C. The SI5338C-B11384-GMR is suitable for applications in Ethernet switches, PCIe devices, broadcast video/audio timing, and telecom line cards, making it a versatile choice for engineers requiring precise clock generation in compact designs.

Datasheet Summary
Powered by GS/AI

The SI5338C-B11384-GMR is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to synthesize any frequency independently on four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock requirements and offers highly configurable output options, including up to four differential outputs and eight single-ended clock outputs. The device features a low phase jitter of 0.7 ps RMS typical and provides true zero ppm frequency accuracy across all outputs. The clock generator can accept a variety of input reference signals, including external crystals and CMOS inputs, with a wide frequency range from 5 MHz to 710 MHz. Outputs can be configured for various signal formats such as LVPECL, LVDS, HCSL, and CMOS, with independent voltage settings of 1.5, 1.8, 2.5, or 3.3 V. It also includes features for glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities. The device operates from a single supply core with a typical current consumption of 45 mA and is rated for a temperature range of -40 to +85 °C. The SI5338C-B11384-GMR is suitable for applications in Ethernet switches, PCIe devices, broadcast video/audio timing, and telecom line cards, making it a versatile choice for engineers requiring precise clock generation in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - SI5338C-B11384-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
SI5338C-B11384-GMR
Application Specific Clock/Timing SI5338C-B11384-GMR
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)

Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number SI5338C-B11384-GMR
Product Name Application Specific Clock/Timing
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Package Type Surface Mount; 24-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CDC2509APWRG4 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXC-4T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
 - 530AB156M250DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details