IC CLOCK GENERATOR ETH 24QFN
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5338C-B11017-GM | SI5338C-B11017-GM |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad |
| Frequency | 200 MHz | 200 MHz |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL |