The SI5338C-B03798-GM is a quad clock generator that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs, eight single-ended clock outputs, or a combination of both, with a low phase jitter of 0.7 ps RMS typical.
This clock generator allows for true zero ppm frequency accuracy across all outputs and offers flexible input reference options, including external crystals and various CMOS and differential inputs. The outputs can be independently configured to support multiple signal formats and supply voltages ranging from 1.5V to 3.3V. Additionally, it includes features such as glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities.
The SI5338C-B03798-GM operates from a single supply core with a typical power consumption of 45 mA and is rated for a wide temperature range of -40 to +85 °C. Its compact 4x4 mm QFN package makes it suitable for space-constrained designs. The device is programmable via an I2C/SMBus-compatible
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)
I2C CONTROL, 4-OUTPUT, ANY FREQU Product overview: SI5338C-B03798-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5338C-B03798-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Clock Generator IC 200MHz 1 Output 24-QFN (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 336-5661-ND | 763-SI5338C-B03798-GM | SI5338C-B03798-GM | SI5338C-B03798-GM |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; HSTL; LVCMOS | HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |