The SI5338C-B02309-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation with up to four differential outputs and eight single-ended outputs. The device supports a wide range of input frequencies from various sources, including external crystals and differential inputs, with a maximum input frequency of 710 MHz. Output configurations can be tailored to different signal formats such as LVPECL, LVDS, HCSL, and CMOS, with voltage options of 1.5V, 1.8V, 2.5V, or 3.3V. The clock generator boasts low phase jitter of 0.7 ps RMS and true zero ppm frequency accuracy across all outputs. It also includes features for glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities. The device operates over a temperature range of -40 to +85 °C and is packaged in a compact 4x4mm QFN format, making it suitable for various applications including PCIe clocking, Ethernet switches, and telecom line cards.
I2C CONTROL, 4-OUTPUT, ANY FREQU
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5338C-B02309-GM |
| Product Name | Clock/Timing - Application Specific |
| Device Type | Clock Generator |