Ethernet, Fibre Channel, PCI Express (PCIe), Telecom IC 200MHz 1 Output 24-QFN (4x4)
I2C-PROGRAMMABLE CLOCK GENERATOR
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 336-3698-ND | SI5338C-B01917-GM |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | LVPECL; HSTL; LVCMOS | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts | |
| Frequency | 200 MHz | 200 MHz |