Skyworks Solutions, Inc. Clock/Timing - Application Specific SI5338B-B09018-GM

Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338B-B09018-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation on four differential output drivers with a low phase jitter of 0.7 ps RMS typical. The device supports a wide range of input frequencies from external crystals and various CMOS, SSTL, HSTL, and differential inputs, accommodating frequencies up to 710 MHz. Output configurations are highly versatile, supporting multiple formats including LVPECL, LVDS, HCSL, and CMOS, with independent voltage options of 1.5, 1.8, 2.5, or 3.3 V per driver. The device also includes features such as glitchless frequency adjustments in 1 ppm steps, independent phase adjustments, and configurable spread spectrum capabilities. It operates over a temperature range of -40 to +85 °C and is packaged in a compact 4x4 mm QFN format, making it suitable for applications in PCIe, Ethernet, and telecom systems.

Datasheet Summary
Powered by GS/AI

The SI5338B-B09018-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation on four differential output drivers with a low phase jitter of 0.7 ps RMS typical. The device supports a wide range of input frequencies from external crystals and various CMOS, SSTL, HSTL, and differential inputs, accommodating frequencies up to 710 MHz. Output configurations are highly versatile, supporting multiple formats including LVPECL, LVDS, HCSL, and CMOS, with independent voltage options of 1.5, 1.8, 2.5, or 3.3 V per driver. The device also includes features such as glitchless frequency adjustments in 1 ppm steps, independent phase adjustments, and configurable spread spectrum capabilities. It operates over a temperature range of -40 to +85 °C and is packaged in a compact 4x4 mm QFN format, making it suitable for applications in PCIe, Ethernet, and telecom systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - SI5338B-B09018-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338B-B09018-GM
Clock/Timing - Application Specific SI5338B-B09018-GM
I2C CONTROL, 4-OUTPUT, ANY FREQU

I2C CONTROL, 4-OUTPUT, ANY FREQU

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5338B-B09018-GM
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
3.3V TSSOP Clock and Timing IC - 728-CDC2509CPWR G4 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVTTL
Package Type Reel - TR
Frequency 125 MHz
View Details
2 suppliers