The Si5338B is a quad clock generator that utilizes low power MultiSynth,Ñ¢ technology, allowing for independent frequency synthesis on four differential output drivers. It supports a wide range of input reference frequencies, including external crystals and various CMOS and differential inputs, with output configurations that can deliver up to four differential outputs or eight single-ended clock outputs. The device features low phase jitter of 0.7 ps RMS typical and offers true zero ppm frequency accuracy across all outputs.
Output drivers are highly configurable, supporting multiple signal formats such as LVPECL, LVDS, HCSL, and CMOS, with independent voltage options of 1.5, 1.8, 2.5, or 3.3 V. The Si5338B also includes features for glitchless frequency adjustments, independent phase adjustments, and a flexible spread spectrum capability. It operates from a single supply core with a typical current consumption of 45 mA and is rated for a wide temperature range of -40 to +85 °C. The device is programmable via an I2C/SMBus-compatible
I2C CONTROL, 4-OUTPUT, ANY FREQU Product overview: SI5338B-B08686-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5338B-B08686-G
IC Output 24-QFN (4x4)
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Clocks |
| Product Number | 763-SI5338B-B08686-GM | SI5338B-B08686-GM-ND | SI5338B-B08686-GM |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Package Type | Tray | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts | ||
| Frequency | 710 MHz |