IC Output 24-QFN (4x4)
I2C CONTROL, 4-OUTPUT, ANY FREQU Product overview: SI5338B-B08683-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5338B-B08683-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Clocks |
| Product Number | SI5338B-B08683-GMR-ND | 763-SI5338B-B08683-GMR | SI5338B-B08683-GMR |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount |
| Bus Interface | HSTL, SSTL | ||
| Supply Voltage | 1.71 to 3.63 volts | ||
| Frequency | 350 MHz |