Skyworks Solutions, Inc. 5MHz 710MHz 350MHz QFN Clock and Timing IC SI5338B-B08613-GM

Description
Clock Generator 5MHz to 710MHz-IN 350MHz-OUT 24-Pin QFN EP Tray Product overview: SI5338B-B08613-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 710MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 710MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338B-B08613-G M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Generator 5MHz to 710MHz-IN 350MHz-OUT 24-Pin QFN EP Tray Product overview: SI5338B-B08613-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 710MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 710MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338B-B08613-G M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338B-B08613-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 Common Clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs or eight single-ended clock outputs, with a low phase jitter of 0.7 ps RMS typical and true zero ppm frequency accuracy across all outputs. The SI5338B can accept a variety of input reference signals, including external crystals and CMOS inputs, with a wide frequency range from 5 to 710 MHz. Outputs can be independently configured to support various signal formats such as LVPECL, LVDS, HCSL, and CMOS, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also includes features for glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities. With a compact 4x4 mm QFN package, the SI5338B operates on a single supply core with a typical current consumption of 45 mA and is rated for a temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible interface, and the accompanying ClockBuilder Pro software simplifies device configuration. This clock generator is ideal for applications in Ethernet switches, PCIe devices, broadcast video/audio timing, and various telecom systems.

Datasheet Summary
Powered by GS/AI

The SI5338B-B08613-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 Common Clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs or eight single-ended clock outputs, with a low phase jitter of 0.7 ps RMS typical and true zero ppm frequency accuracy across all outputs. The SI5338B can accept a variety of input reference signals, including external crystals and CMOS inputs, with a wide frequency range from 5 to 710 MHz. Outputs can be independently configured to support various signal formats such as LVPECL, LVDS, HCSL, and CMOS, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also includes features for glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities. With a compact 4x4 mm QFN package, the SI5338B operates on a single supply core with a typical current consumption of 45 mA and is rated for a temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible interface, and the accompanying ClockBuilder Pro software simplifies device configuration. This clock generator is ideal for applications in Ethernet switches, PCIe devices, broadcast video/audio timing, and various telecom systems.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5MHz 710MHz 350MHz QFN Clock and Timing IC
728-SI5338B-B08613-GM
5MHz 710MHz 350MHz QFN Clock and Timing IC 728-SI5338B-B08613-GM
Clock Generator 5MHz to 710MHz-IN 350MHz-OUT 24-Pin QFN EP Tray Product overview: SI5338B-B08613-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 710MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 710MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338B-B08613-G M can be used for catalog matching and distributor lookup.

Clock Generator 5MHz to 710MHz-IN 350MHz-OUT 24-Pin QFN EP Tray Product overview: SI5338B-B08613-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 710MHz, 350MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 710MHz, 350MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338B-B08613-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - SI5338B-B08613-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338B-B08613-GM
Clock/Timing - Application Specific SI5338B-B08613-GM
I2C CONTROL, 4-OUTPUT, ANY FREQU

I2C CONTROL, 4-OUTPUT, ANY FREQU

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Timers IC Clocks
Product Number 728-SI5338B-B08613-GM SI5338B-B08613-GM
Product Name 5MHz 710MHz 350MHz QFN Clock and Timing IC Clock/Timing - Application Specific
Bus Interface CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Package Type Tray Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts
Frequency 710 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B14144-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers