The SI5338B-B08202-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 Common Clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features low phase jitter of 0.7 ps RMS typical and offers true zero ppm frequency accuracy across all outputs. The clock generator is highly configurable, allowing for up to four differential outputs, eight single-ended clock outputs, or a combination of both. It supports a wide range of input frequencies from various sources, including external crystals and differential inputs, with output formats including LVPECL, LVDS, HCSL, CMOS, and SSTL/HSTL. Each output driver can operate at independent voltage levels of 1.5, 1.8, 2.5, or 3.3 V. Additional features include glitchless frequency adjustments in 1 ppm steps, independent phase adjustments with <20 ps accuracy, and configurable spread spectrum capabilities. The device operates from a single supply core with excellent power supply rejection ratio (PSRR) and is housed in a compact 4x4 mm, 24-QFN package. It operates over a temperature range of -40 to +85 °C, making it suitable for various applications such as Ethernet switches, PCIe devices, and telecom line cards.
Clock Generators & Support Products I2C control, 4-output, any frequency (< 350 MHz), any output, clock generator Product overview: SI5338B-B08202-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338B-B08202-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5338B-B08202-GM | SI5338B-B08202-GM |
| Product Name | 350 MHz Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |