The Si5338B is a quad clock generator that utilizes low power MultiSynth,Ñ¢ technology, allowing for independent frequency synthesis on four differential output drivers. It supports a wide range of input reference frequencies, including external crystals and various CMOS and differential inputs, with a maximum frequency capability of up to 710 MHz. The device features low phase jitter of 0.7 ps RMS typical and offers high precision with true zero ppm frequency accuracy across all outputs.
The outputs are highly configurable, supporting multiple signal formats such as LVPECL, LVDS, HCSL, and CMOS, with independent voltage options of 1.5, 1.8, 2.5, or 3.3 V. It also includes features for glitchless frequency adjustments in 1 ppm steps and independent phase adjustments with <20 ps accuracy. The Si5338B is programmable via an I2C/SMBus-compatible
Clock Generators & Support Products I2C control, 4-output, any frequency (< 350 MHz), any output, clock generator Product overview: SI5338B-B02402-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338B-B02402-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5338B-B02402-GM | SI5338B-B02402-GM |
| Product Name | 350 MHz Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |