The SI5338A-B10530-GMR is a quad clock generator that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis across four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock requirements and offers highly configurable output options, including up to four differential outputs and eight single-ended clock outputs. The device features a low phase jitter of 0.7 ps RMS typical and ensures true zero ppm frequency accuracy on all outputs.
Input reference options are flexible, accommodating external crystals from 8 to 30 MHz, CMOS inputs from 5 to 200 MHz, and differential inputs up to 710 MHz. The outputs can be independently configured to support various signal formats, including LVPECL, LVDS, HCSL, and CMOS, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device operates from a single supply core with excellent power supply rejection ratio (PSRR) and has a low typical core supply current of 45 mA.
Additional features include glitchless frequency adjustments in 1 ppm steps, independent phase adjustments with <20 ps accuracy, and configurable spread spectrum capabilities. The SI5338A-B10530-GMR is programmable via an I2C/SMBus-compatible
IC CLOCK GENERATOR QUAD 24QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5338A-B10530-GMR |
| Product Name | Clock/Timing - Application Specific |
| Device Type | Clock Generator |