The SI5338A-B10380-GMR is a quad clock generator that utilizes low power MultiSynth,Ñ¢ technology to independently synthesize any frequency on four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock requirements and offers highly configurable output options, including up to four differential outputs and eight single-ended clock outputs. The device features a low phase jitter of 0.7 ps RMS typical and provides true zero ppm frequency accuracy across all outputs.
The clock generator can accept a flexible range of input references, including external crystals and various CMOS, SSTL/HSTL, and differential inputs, with frequencies ranging from 5 MHz to 710 MHz. Outputs can be configured for multiple formats, including LVPECL, LVDS, HCSL, and CMOS, with independent voltage settings of 1.5, 1.8, 2.5, or 3.3 V. It also includes features for glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities.
The device is programmable via an I2C/SMBus-compatible
IC CLOCK GENERATOR QUAD 24QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5338A-B10380-GMR |
| Product Name | Clock/Timing - Application Specific |
| Device Type | Clock Generator |