The SI5338A-B08053-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation with up to four differential outputs and eight single-ended outputs. The device supports a wide range of input frequencies, from 5 MHz to 710 MHz, and can output various formats including LVPECL, LVDS, HCSL, and CMOS across different voltage levels (1.5V, 1.8V, 2.5V, or 3.3V). With a low phase jitter of 0.7 ps RMS and true zero ppm frequency accuracy, it is suitable for high-precision applications such as PCIe Gen 1/2/3/4, Ethernet switches, and telecom line cards. The device operates over a temperature range of -40 to +85 °C and comes in a compact 4x4 mm QFN package, making it a versatile choice for various timing applications.
Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator Product overview: SI5338A-B08053-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338A-B08053-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5338A-B08053-GM | SI5338A-B08053-GM |
| Product Name | 710 MHz Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL |