Skyworks Solutions, Inc. 710 MHz Clock and Timing IC SI5338A-B08020-GMR

Description
Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator Product overview: SI5338A-B08020-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338A-B08020-G MR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator Product overview: SI5338A-B08020-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338A-B08020-G MR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1270916-SI5338A-B08020-GMR is a quad clock generator integrated circuit designed for high-performance applications. It utilizes MultiSynth,Ñ¢ technology to provide independent frequency synthesis on four differential output drivers, enabling the generation of any frequency with zero ppm precision. The device supports a variety of output formats, including LVPECL, LVDS, HCSL, and CMOS, with configurable voltage levels of 1.5V, 1.8V, 2.5V, or 3.3V. This clock generator features low phase jitter of 0.7 ps RMS and allows for glitchless frequency adjustments in 1 ppm steps. It can accept a wide range of input frequencies from external crystals or various signal types, making it versatile for different applications. The Si5338 is I2C/SMBus compatible, facilitating easy programming through software tools. It operates within a temperature range of -40 to +85 °C and is packaged in a compact 4x4mm QFN format, making it suitable for space-constrained designs. Applications include PCIe clocking, Ethernet switches, and telecom line cards, among others. The low power consumption of 45 mA typical further enhances its suitability for energy-efficient designs.

Datasheet Summary
Powered by GS/AI

The 1270916-SI5338A-B08020-GMR is a quad clock generator integrated circuit designed for high-performance applications. It utilizes MultiSynth,Ñ¢ technology to provide independent frequency synthesis on four differential output drivers, enabling the generation of any frequency with zero ppm precision. The device supports a variety of output formats, including LVPECL, LVDS, HCSL, and CMOS, with configurable voltage levels of 1.5V, 1.8V, 2.5V, or 3.3V. This clock generator features low phase jitter of 0.7 ps RMS and allows for glitchless frequency adjustments in 1 ppm steps. It can accept a wide range of input frequencies from external crystals or various signal types, making it versatile for different applications. The Si5338 is I2C/SMBus compatible, facilitating easy programming through software tools. It operates within a temperature range of -40 to +85 °C and is packaged in a compact 4x4mm QFN format, making it suitable for space-constrained designs. Applications include PCIe clocking, Ethernet switches, and telecom line cards, among others. The low power consumption of 45 mA typical further enhances its suitability for energy-efficient designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
710 MHz Clock and Timing IC
728-SI5338A-B08020-GMR
710 MHz Clock and Timing IC 728-SI5338A-B08020-GMR
Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator Product overview: SI5338A-B08020-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338A-B08020-G MR can be used for catalog matching and distributor lookup.

Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator Product overview: SI5338A-B08020-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338A-B08020-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - SI5338A-B08020-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338A-B08020-GMR
Clock/Timing - Application Specific SI5338A-B08020-GMR
I2C CONTROL, 4-OUTPUT, ANY FREQU

I2C CONTROL, 4-OUTPUT, ANY FREQU

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Timers IC Clocks
Product Number 728-SI5338A-B08020-GMR SI5338A-B08020-GMR
Product Name 710 MHz Clock and Timing IC Clock/Timing - Application Specific
Bus Interface LVDS, LVPECL
Package Type Reel Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13201-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - CDCE925R01PWR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers