The Si5338A is a quad clock generator that utilizes MultiSynth,Ñ¢ technology to provide low power and low phase jitter clock synthesis. It features four independently configurable output drivers capable of generating any frequency from 0.16 MHz to 710 MHz for differential outputs and up to 350 MHz for single-ended outputs. The device supports various signal formats including LVPECL, LVDS, HCSL, and CMOS, with independent voltage supply options of 1.5V, 1.8V, 2.5V, or 3.3V. The Si5338A offers a low phase jitter specification of 0.7 ps RMS typical and allows for precise frequency adjustments in 1 ppm steps. It can accept a wide range of input frequencies from external crystals or CMOS, SSTL/HSTL, and differential inputs. The device is programmable via an I2C/SMBus interface and comes in a compact 4x4 mm QFN package, making it suitable for space-constrained applications. It operates over a temperature range of -40 to +85 °C and consumes a typical core supply current of 45 mA. Applications include PCIe clocking, Ethernet switches, and telecom line cards.
Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator Product overview: SI5338A-B07589-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338A-B07589-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5338A-B07589-GM | SI5338A-B07589-GM |
| Product Name | 710 MHz Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |