The SI5338A-B03472-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency clock synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock requirements and features highly configurable output drivers capable of delivering up to four differential outputs, eight single-ended clock outputs, or a combination of both. The device boasts a low phase jitter of 0.7 ps RMS typical and offers true zero ppm frequency accuracy across all outputs.
The SI5338A can accept a variety of input references, including external crystals and CMOS inputs, with a wide frequency range from 5 MHz to 710 MHz. Outputs can be configured for various signal formats, including LVPECL, LVDS, HCSL, CMOS, and SSTL/HSTL, with independent voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also features glitchless frequency adjustments in 1 ppm steps, independent phase adjustments with <20 ps accuracy, and a configurable spread spectrum capability.
With a compact 4x4 mm QFN package, the SI5338A operates on a single supply core with a typical current consumption of 45 mA and is rated for a wide temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible
Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator Product overview: SI5338A-B03472-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338A-B03472-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5338A-B03472-GM | SI5338A-B03472-GM |
| Product Name | 710 MHz Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL |