The SI5338A-B01949-GMR is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation on four differential output drivers with a low phase jitter of 0.7 ps RMS typical. The device supports a wide range of input frequencies from external crystals and various CMOS, SSTL/HSTL, and differential inputs, accommodating frequencies up to 710 MHz. Each output can be independently configured for different signal formats, including LVPECL, LVDS, HCSL, and CMOS, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also offers glitchless frequency adjustments in 1 ppm steps and independent phase adjustments with high precision. It operates over a temperature range of -40 to +85 °C and is packaged in a compact 4x4 mm QFN format, making it suitable for applications such as PCIe, Ethernet, and telecom systems.
Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator Product overview: SI5338A-B01949-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338A-B01949-G
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5338A-B01949-GMR | SI5338A-B01949-GMR |
| Product Name | 710 MHz Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | LVDS, LVPECL | |
| Package Type | Reel | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |