Clock Generators & Support Products I2C control, 4-output, any frequency (< 710 MHz), any output, clock generator Product overview: SI5338A-B01949-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 710 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5338A-B01949-G
The Si5338A 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 0.16 and 710 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5338A-B01949-GM | SI5338A-B01949-GM | SI5338A-B01949-GM |
| Product Name | 710 MHz Clock and Timing IC | Clock Generator | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Package Type | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.63 volts |