The SI5338A-B01449-GM is a quad clock generator from Quarktwin Technology Ltd. that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 Common Clock and Gen 3 SRNS compliance, making it suitable for high-speed applications. The device features highly configurable output drivers capable of delivering up to four differential outputs, eight single-ended clock outputs, or a combination of both, with a low phase jitter of 0.7 ps RMS typical.
The clock generator allows for flexible input references, supporting external crystals from 8 to 30 MHz, CMOS inputs from 5 to 200 MHz, and differential inputs up to 710 MHz. Each output can be independently configured for various signal formats, including LVPECL, LVDS, HCSL, CMOS, and SSTL/HSTL, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also features an independent frequency increment/decrement capability for glitchless adjustments and independent phase adjustments with <20 ps accuracy.
With a small 4x4 mm QFN package, the SI5338A-B01449-GM operates on a single supply core with excellent power supply rejection ratio (PSRR) and has a wide temperature range of -40 to +85 °C. It is programmable via an I2C/SMBus-compatible
I2C CONTROL, 4-OUTPUT, ANY FREQU Product overview: SI5338A-B01449-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI5338A-B01449-G
IC Output 24-QFN (4x4)
I2C CONTROL, 4-OUTPUT, ANY FREQU
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Clocks |
| Product Number | 763-SI5338A-B01449-GM | SI5338A-B01449-GM-ND | SI5338A-B01449-GM |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Package Type | Tray | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |