"Clock Fanout Buffer (Distribution) IC 1:8 200MHz 16-TSSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1269774-SI53365-B-GT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3350,SI53365-B-G
Base Product Number: SI53365
IC BUFFER 1:8 CMOS 16TSSOP
IC BUFFER 1:8 CMOS 16TSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 336-3350-ND | 1269774-SI53365-B-GT | SI53365-B-GT | SI53365-B-GT |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |