The SI53361-B-GM is a low-jitter LVCMOS fanout clock buffer designed for clock and data distribution applications. It features a frequency range from DC to 200 MHz and provides up to 8 outputs from a 2:1 selectable MUX LVCMOS input. The device incorporates built-in low-dropout regulators (LDOs) that enhance power supply rejection ratio (PSRR), simplifying the design by reducing the need for external components. The operating temperature range is specified from -40 to +85 °C, making it suitable for various environmental conditions. The device is packaged in a compact 16-QFN (3x3 mm) format, facilitating integration into space-constrained designs.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933569-SI53361-B-GM
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI53361
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200MHz 16-VFQFN Exposed Pad
2:8 CMOS BUFFER (200MHZ), 2:1 LV
2:8 CMOS BUFFER (200MHZ), 2:1 LV
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 933569-SI53361-B-GM | 336-3844-ND | SI53361-B-GM | SI53361-B-GM |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53361-B-GM | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Package Type | Surface Mount; 16-QFN (3x3) | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVCMOS | LVCMOS |