Skyworks Solutions, Inc. Clock Generator SI5335D-B14534-GMR

Description
The Si5335D 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 200 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
Request a Quote
Description
The Si5335D 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 200 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5335D-B14534-GMR is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It can be configured as either a clock generator or a clock buffer, offering flexibility in design. The device features low phase jitter of 0.7 ps RMS and supports a variety of output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with independent voltage settings of 1.5, 1.8, 2.5, or 3.3 V per driver. This clock generator allows for easy customization through a web-based utility, enabling quick adjustments to meet specific application needs. It includes multiple user-assignable control pins for functions such as spread spectrum control and output enable, enhancing system integration. The device operates over a wide temperature range of -40 to +85 °C and consumes low power, with 45 mA in PLL mode and 12 mA in buffer mode. It is suitable for applications in PCIe systems, Ethernet switches, and various telecommunications equipment.

Datasheet Summary
Powered by GS/AI

The SI5335D-B14534-GMR is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It can be configured as either a clock generator or a clock buffer, offering flexibility in design. The device features low phase jitter of 0.7 ps RMS and supports a variety of output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with independent voltage settings of 1.5, 1.8, 2.5, or 3.3 V per driver. This clock generator allows for easy customization through a web-based utility, enabling quick adjustments to meet specific application needs. It includes multiple user-assignable control pins for functions such as spread spectrum control and output enable, enhancing system integration. The device operates over a wide temperature range of -40 to +85 °C and consumes low power, with 45 mA in PLL mode and 12 mA in buffer mode. It is suitable for applications in PCIe systems, Ethernet switches, and various telecommunications equipment.

Suppliers

Company
Product
Description
Supplier Links
Clock Generator - SI5335D-B14534-GMR - Richardson RFPD
Downers Grove, IL, United States
Clock Generator
SI5335D-B14534-GMR
Clock Generator SI5335D-B14534-GMR
The Si5335D 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 200 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.

The Si5335D 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 200 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B14534-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5335D-B14534-GMR
Clock Generators, PLLs, Frequency Synthesizers SI5335D-B14534-GMR
Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad

Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number SI5335D-B14534-GMR SI5335D-B14534-GMR
Product Name Clock Generator Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Package Type Surface Mount; 24-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B11390-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391DG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers