The SI5335D-B10335-GMR is a versatile quad clock generator and buffer from Lingto Electronic Limited, capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports various output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with configurable output drivers for differential and single-ended outputs. The device allows for flexible input configurations, accepting external crystals or CMOS, SSTL/HSTL, and differential inputs across a wide frequency range. It includes user-assignable control pins for functions such as spread spectrum control and output enable, and operates with a low power consumption of 45 mA in PLL mode and 12 mA in buffer mode. The compact 4x4 mm 24-QFN package and wide temperature range of -40 to +85 °C make it suitable for various applications, including PCIe, Ethernet, and telecom systems. The ClockBuilder Pro web utility facilitates easy customization and configuration of the device.
Clock Generator 10MHz to 350MHz-IN 200MHz-OUT 24-Pin QFN EP T/R Product overview: SI5335D-B10335-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 350MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 350MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335D-B10335-G
The Si5335D 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 200 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
Win Source Part Number: 1268955-SI5335D-B103
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
IC CLOCK GENERATOR QUAD 24QFN
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5335D-B10335-GMR | SI5335D-B10335-GMR | 1268955-SI5335D-B10335-GMR | SI5335D-B10335-GMR |
| Product Name | 10MHz 350MHz 200MHz QFN Clock and Timing IC | Clock Generator | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |||
| Package Type | Tape and Reel | |||
| Supply Voltage | 1.71 to 3.63 volts | |||
| Frequency | 200 MHz |