The SI5335D-B07456-GMR is a quad clock generator and buffer capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports various output formats including LVPECL, LVDS, CML, HCSL, and CMOS. The device can be configured as a clock generator or buffer, with up to four differential outputs and eight single-ended outputs. It allows for flexible input reference configurations, accepting external crystals or CMOS, SSTL/HSTL, and differential inputs ranging from 10 to 350 MHz. The device operates with a single supply core voltage of 1.8, 2.5, or 3.3 V and has a low power consumption of 45 mA in PLL mode and 12 mA in buffer mode. It includes features such as user-assignable pin functions, loss of signal alarm, and compliance with PCIe Gen 1/2/3/4 standards. The compact 4x4 mm, 24-QFN package and customizable options via a web-based utility make it suitable for various applications including telecommunications, Ethernet switches, and processor clocking.
Clock Generators & Support Products 4-output, any frequency (< 200 MHz), any output, clock generator (reference input) Product overview: SI5335D-B07456-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335D-B07456-G
Win Source Part Number: 1266634-SI5335D-B074
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
The Si5335D 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 200 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
IC 4OUT ANY FREQ <200MHZ 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5335D-B07456-GMR | 1266634-SI5335D-B07456-GMR | SI5335D-B07456-GMR | SI5335D-B07456-GMR |
| Product Name | 200 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL |