Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B04003-GM

Description
Win Source Part Number: 1265879-SI5335D-B040 03-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5335
Request a Quote
Description
Win Source Part Number: 1265879-SI5335D-B040 03-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5335
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1265879-SI5335D-B04003-GM is a versatile clock generator and buffer integrated circuit from Skyworks Solutions, designed to synthesize four independent frequencies up to 350 MHz using MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports a variety of output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with configurable output drivers that can provide up to four differential or eight single-ended outputs. This device allows for flexible input configurations, accepting external crystals or CMOS, SSTL/HSTL, and differential inputs across a wide frequency range. It includes user-assignable control pins for functions such as spread spectrum control and output enable, enhancing system design flexibility. The Si5335 operates with a single supply core voltage of 1.8, 2.5, or 3.3 V and consumes low power, with 45 mA in PLL mode and 12 mA in buffer mode. The device is suitable for applications in PCIe systems, Ethernet switches, and various telecommunications equipment, and is compliant with PCIe Gen 1/2/3/4 standards. Its compact 4x4 mm 24-QFN package and wide temperature range of -40 to +85 °C make it a practical choice for diverse engineering projects.

Datasheet Summary
Powered by GS/AI

The 1265879-SI5335D-B04003-GM is a versatile clock generator and buffer integrated circuit from Skyworks Solutions, designed to synthesize four independent frequencies up to 350 MHz using MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports a variety of output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with configurable output drivers that can provide up to four differential or eight single-ended outputs. This device allows for flexible input configurations, accepting external crystals or CMOS, SSTL/HSTL, and differential inputs across a wide frequency range. It includes user-assignable control pins for functions such as spread spectrum control and output enable, enhancing system design flexibility. The Si5335 operates with a single supply core voltage of 1.8, 2.5, or 3.3 V and consumes low power, with 45 mA in PLL mode and 12 mA in buffer mode. The device is suitable for applications in PCIe systems, Ethernet switches, and various telecommunications equipment, and is compliant with PCIe Gen 1/2/3/4 standards. Its compact 4x4 mm 24-QFN package and wide temperature range of -40 to +85 °C make it a practical choice for diverse engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1265879-SI5335D-B04003-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1265879-SI5335D-B04003-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1265879-SI5335D-B04003-GM
Win Source Part Number: 1265879-SI5335D-B040 03-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 490 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5335

Win Source Part Number: 1265879-SI5335D-B04003-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335

Buy Now Datasheet
Singapore, Singapore
200 MHz Clock and Timing IC
728-SI5335D-B04003-GM
200 MHz Clock and Timing IC 728-SI5335D-B04003-GM
Clock Generators & Support Products 4-output, any frequency (< 200 MHz), any output, clock generator (reference input) Product overview: SI5335D-B04003-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335D-B04003-G M can be used for catalog matching and distributor lookup.

Clock Generators & Support Products 4-output, any frequency (< 200 MHz), any output, clock generator (reference input) Product overview: SI5335D-B04003-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335D-B04003-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B04003-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335D-B04003-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B04003-GM
IC 4OUT ANY FREQ <200MHZ 24QFN

IC 4OUT ANY FREQ <200MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1265879-SI5335D-B04003-GM 728-SI5335D-B04003-GM SI5335D-B04003-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 200 MHz Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data