The SI5335D-B03793-GMR is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It can be configured as either a clock generator or a clock buffer, offering flexibility for various applications. The device features low phase jitter of 0.7 ps RMS and supports multiple output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with independent voltage levels of 1.5, 1.8, 2.5, or 3.3 V per driver. This clock generator allows for a wide range of input reference frequencies, accommodating external crystals and various CMOS and differential inputs. It includes user-assignable control pins for functions such as spread spectrum control and output enables, enhancing system design efficiency. The device operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode, and is housed in a compact 4x4 mm, 24-QFN package. It is suitable for applications in PCIe, Ethernet, and telecommunications, among others, and supports a temperature range of -40 to +85 °C.
Win Source Part Number: 1266528-SI5335D-B037
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
Clock Generator 10MHz to 350MHz-IN 200MHz-OUT 24-Pin QFN EP T/R Product overview: SI5335D-B03793-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 350MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 350MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335D-B03793-G
IC 4OUT ANY FREQ <200MHZ 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1266528-SI5335D-B03793-GMR | 728-SI5335D-B03793-GMR | SI5335D-B03793-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 10MHz 350MHz 200MHz QFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Reel | Surface Mount; Surface Mount |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Supply Voltage | 1.71 to 3.63 volts |