The SI5335D-B02593-GM is a versatile clock generator and buffer from Quarktwin Technology Ltd. It utilizes MultiSynth technology to independently synthesize four frequencies up to 350 MHz, allowing for non-integer related frequency outputs. The device features highly configurable output drivers that can provide up to four differential outputs or eight single-ended clock outputs, with low phase jitter of 0.7 ps RMS. This clock generator supports a wide range of input reference frequencies, including external crystals and various CMOS and differential inputs. It is designed for applications requiring precise clock generation, such as PCIe systems, Ethernet switches, and telecom equipment. The device operates with a single supply core voltage of 1.8, 2.5, or 3.3 V and offers low power consumption, with 45 mA in PLL mode and 12 mA in buffer mode. The SI5335D-B02593-GM includes user-assignable pin functions for simplified system design and features a loss of signal alarm. It is also compliant with PCIe Gen 1/2/3/4 standards, making it suitable for high-speed data applications. The small 4x4 mm QFN package and the ability to customize configurations through a web-based utility further enhance its usability in various engineering projects.
Win Source Part Number: 1265856-SI5335D-B025
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
Clock Generator 10MHz to 350MHz-IN 200MHz-OUT 24-Pin QFN EP Tray Product overview: SI5335D-B02593-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 350MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 350MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335D-B02593-G
IC 4OUT ANY FREQ <200MHZ 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1265856-SI5335D-B02593-GM | 728-SI5335D-B02593-GM | SI5335D-B02593-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 10MHz 350MHz 200MHz QFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Supply Voltage | 1.71 to 3.63 volts |