The SI5335D-B02533-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using Quarktwin Technology's MultiSynth technology. It can be configured as either a clock generator or a clock buffer, with options for up to four differential outputs or eight single-ended outputs. The device features low phase jitter of 0.7 ps RMS and supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs. This clock generator allows for independent output voltage configurations of 1.5, 1.8, 2.5, or 3.3 V, and operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. It includes user-assignable control pins for functions such as spread spectrum control and output enables, enhancing system design flexibility. The device is compliant with PCIe Gen 1/2/3/4 standards and offers selectable loop bandwidth settings for jitter attenuation. With a compact 4x4 mm package and a wide operating temperature range of -40 to +85 °C, the SI5335D-B02533-GM is suitable for various applications, including telecommunications, data communications, and video/audio timing. The customization capability through a web-based utility further simplifies integration into diverse systems.
Win Source Part Number: 1268041-SI5335D-B025
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 490
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
Clock Generator 10MHz to 350MHz-IN 200MHz-OUT 24-Pin QFN EP Tray Product overview: SI5335D-B02533-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 350MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 350MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335D-B02533-G
IC CLOCK GENERATOR QUAD 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1268041-SI5335D-B02533-GM | 728-SI5335D-B02533-GM | SI5335D-B02533-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 10MHz 350MHz 200MHz QFN Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Package Type | Tray | ||
| Supply Voltage | 1.71 to 3.63 volts |