Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B02304-GM

Description
IC 4OUT ANY FREQ <200MHZ 24QFN
Description
IC 4OUT ANY FREQ <200MHZ 24QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5335D-B02304-GM is a versatile clock generator and buffer from Quarktwin Technology Ltd. It utilizes MultiSynth technology to independently synthesize four frequencies up to 350 MHz, allowing for flexible output configurations. The device can be configured as a clock generator or buffer, supporting various output formats including LVPECL, LVDS, CML, HCSL, and CMOS, with low phase jitter of 0.7 ps RMS. This clock generator features a wide input reference range, accommodating external crystals and various CMOS and differential inputs. It offers independent output voltage settings of 1.5, 1.8, 2.5, or 3.3 V, and includes user-assignable pin functions for simplified system design. The device is compliant with PCIe Gen 1/2/3/4 standards and supports selectable loop bandwidth settings for jitter attenuation. With a compact 4x4 mm, 24-QFN package and low power consumption in both PLL (45 mA) and buffer (12 mA) modes, the SI5335D-B02304-GM is suitable for a range of applications including telecommunications, Ethernet switches, and processor clocking. Its customizable features through a web-based utility enhance its adaptability for various engineering projects.

Datasheet Summary
Powered by GS/AI

The SI5335D-B02304-GM is a versatile clock generator and buffer from Quarktwin Technology Ltd. It utilizes MultiSynth technology to independently synthesize four frequencies up to 350 MHz, allowing for flexible output configurations. The device can be configured as a clock generator or buffer, supporting various output formats including LVPECL, LVDS, CML, HCSL, and CMOS, with low phase jitter of 0.7 ps RMS. This clock generator features a wide input reference range, accommodating external crystals and various CMOS and differential inputs. It offers independent output voltage settings of 1.5, 1.8, 2.5, or 3.3 V, and includes user-assignable pin functions for simplified system design. The device is compliant with PCIe Gen 1/2/3/4 standards and supports selectable loop bandwidth settings for jitter attenuation. With a compact 4x4 mm, 24-QFN package and low power consumption in both PLL (45 mA) and buffer (12 mA) modes, the SI5335D-B02304-GM is suitable for a range of applications including telecommunications, Ethernet switches, and processor clocking. Its customizable features through a web-based utility enhance its adaptability for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B02304-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335D-B02304-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B02304-GM
IC 4OUT ANY FREQ <200MHZ 24QFN

IC 4OUT ANY FREQ <200MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5335D-B02304-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801KSXC-029TTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers