The SI5335D-B02162-GM is a quad clock generator and buffer that utilizes low power MultiSynth technology to independently synthesize four frequencies up to 350 MHz. It offers configurable output drivers capable of providing up to four differential outputs or eight single-ended clock outputs, allowing for versatile application in various systems. The device features low phase jitter of 0.7 ps RMS and supports a wide range of input reference frequencies, including external crystals and CMOS inputs. This clock generator is designed for applications requiring precise timing, such as PCIe Gen 1/2/3/4 compliance, and includes features like a loss of signal alarm and user-assignable control pins for simplified system design. The device operates within a temperature range of -40 to +85 °C and has a compact 4x4 mm, 24-QFN package. Power consumption is low, with 45 mA in PLL mode and 12 mA in buffer mode, making it suitable for power-sensitive applications. The SI5335D can be customized using a web-based utility, facilitating quick adaptation to specific project requirements.
Win Source Part Number: 1265843-SI5335D-B021
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
Clock Generators & Support Products 4-output, any frequency (< 200 MHz), any output, clock generator (reference input) Product overview: SI5335D-B02162-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335D-B02162-G
IC 4OUT ANY FREQ <200MHZ 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1265843-SI5335D-B02162-GM | 728-SI5335D-B02162-GM | SI5335D-B02162-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 200 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL |