The SI5335D-B02036-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology, which ensures 0 ppm frequency synthesis error. It can be configured as either a clock generator or a clock buffer, with options for differential and single-ended outputs. The device supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs, and offers multiple output formats such as LVPECL, LVDS, and CMOS. It features low phase jitter of 0.7 ps RMS and operates with a low power consumption of 45 mA in PLL mode and 12 mA in buffer mode. The device is designed for applications including PCIe, DSL, and telecommunications, and includes user-assignable control pins for enhanced flexibility in system design. The small 4x4 mm QFN package and wide temperature range of -40 to +85 °C make it suitable for various environments.
Clock Generator 10MHz to 350MHz-IN 200MHz-OUT 24-Pin QFN EP Tray Product overview: SI5335D-B02036-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 350MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 350MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335D-B02036-G
Win Source Part Number: 1266970-SI5335D-B020
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tray
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: CMOS, Clock, Crystal
Output: CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-5415,SI5335D-B02
Base Product Number: SI5335
Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 4OUT 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5335D-B02036-GM | 1266970-SI5335D-B02036-GM | SI5335D-B02036-GM | SI5335D-B02036-GM |
| Product Name | 10MHz 350MHz 200MHz QFN Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Tray | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |