Skyworks Solutions, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B01740-GM SI5335D-B01740-GM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933559-SI5335D-B0174 0-GM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI5335 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: SI5335D-B01740-GM-ND , 336-5413
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933559-SI5335D-B0174 0-GM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI5335 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: SI5335D-B01740-GM-ND , 336-5413
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B01740-GM
933559-SI5335D-B01740-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B01740-GM 933559-SI5335D-B01740-GM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933559-SI5335D-B0174 0-GM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI5335 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: SI5335D-B01740-GM-ND , 336-5413

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933559-SI5335D-B01740-GM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad
Package: 24-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI5335
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI5335D-B01740-GM-ND, 336-5413

Buy Now Datasheet
Singapore, Singapore
10MHz 350MHz 200MHz QFN Clock and Timing IC
728-SI5335D-B01740-GM
10MHz 350MHz 200MHz QFN Clock and Timing IC 728-SI5335D-B01740-GM
Clock Generator 10MHz to 350MHz-IN 200MHz-OUT 24-Pin QFN EP Tray Product overview: SI5335D-B01740-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 350MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 350MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335D-B01740-G M can be used for catalog matching and distributor lookup.

Clock Generator 10MHz to 350MHz-IN 200MHz-OUT 24-Pin QFN EP Tray Product overview: SI5335D-B01740-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 350MHz, 200MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 350MHz, 200MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335D-B01740-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B01740-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5335D-B01740-GM
Clock Generators, PLLs, Frequency Synthesizers SI5335D-B01740-GM
Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad

Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B01740-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335D-B01740-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B01740-GM
IC CLOCK GENERATOR 24QFN

IC CLOCK GENERATOR 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 933559-SI5335D-B01740-GM 728-SI5335D-B01740-GM SI5335D-B01740-GM SI5335D-B01740-GM
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B01740-GM 10MHz 350MHz 200MHz QFN Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 24-QFN (4x4) Tray Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Bus Interface CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Unlock Full Specs
to access all available technical data