Skyworks Solutions, Inc. Clock Generator SI5335C-B11043-GM

Description
The Si5335C 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 350 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
Request a Quote Datasheet
Description
The Si5335C 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 350 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator - SI5335C-B11043-GM - Richardson RFPD
Downers Grove, IL, United States
Clock Generator
SI5335C-B11043-GM
Clock Generator SI5335C-B11043-GM
The Si5335C 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 350 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.

The Si5335C 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 350 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 336-SI5335C-B11043-GM-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
336-SI5335C-B11043-GM-ND
Clock Generators, PLLs, Frequency Synthesizers 336-SI5335C-B11043-GM-ND
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad

Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335C-B11043-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335C-B11043-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335C-B11043-GM
4-OUTPUT CLOCK GENERATOR

4-OUTPUT CLOCK GENERATOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335C-B11043-GM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335C-B11043-GM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335C-B11043-GM
IC CLOCK GENERATOR 24QFN

IC CLOCK GENERATOR 24QFN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - SI5335C-B11043-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5335C-B11043-GM
Clock Generators, PLLs, Frequency Synthesizers SI5335C-B11043-GM
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad

Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SI5335C-B11043-GM 336-SI5335C-B11043-GM-ND SI5335C-B11043-GM SI5335C-B11043-GM SI5335C-B11043-GM
Product Name Clock Generator Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface LVPECL; HSTL; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY2SSTV857ZXC-27 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
CDC421A125 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A125RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-010A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 125 MHz
View Details
2 suppliers