IC CLOCK GENERATOR 24QFN Product overview: SI5335C-B07061-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335C-B07061-G
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
The Si5335C 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 350 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
Win Source Part Number: 1266969-SI5335C-B070
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tray
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: CMOS, HSTL, SSTL, Clock, Crystal
Output: CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-5412,SI5335C-B07
Base Product Number: SI5335
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24QFN
IC CLOCK GENERATOR 24QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5335C-B07061-GM | 336-5412-ND | SI5335C-B07061-GM | 1266969-SI5335C-B07061-GM | SI5335C-B07061-GM | SI5335C-B07061-GM | SI5335C-B07061-GM |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generator | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | LVPECL; HSTL; LVCMOS | CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Package Type | Tray | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | ||
| Frequency | 350 MHz | 350 MHz | 350 MHz | 350 MHz | 350 MHz | 350 MHz |