The SI5335C-B03876-GMR is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It can be configured as either a clock generator or a clock buffer, providing flexibility for various applications. The device features low phase jitter of 0.7 ps RMS and supports multiple output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with output voltage options of 1.5, 1.8, 2.5, or 3.3 V. This clock generator allows for three independent, user-assignable configurations and includes up to five pin-selectable functions to simplify system design. It operates over a wide temperature range of -40 to +85 °C and has low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. The device is compliant with PCIe Gen 1/2/3/4 standards and includes features such as a loss of signal alarm and selectable loop bandwidth settings for jitter attenuation. The small 4x4 mm, 24-QFN package makes it suitable for space-constrained applications.
Clock Generators & Support Products 4-output, any frequency (< 350 MHz), any output, clock generator (reference input) Product overview: SI5335C-B03876-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335C-B03876-G
Win Source Part Number: 1266404-SI5335C-B038
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
IC 4OUT ANY FREQ <350MHZ 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5335C-B03876-GMR | 1266404-SI5335C-B03876-GMR | SI5335C-B03876-GMR |
| Product Name | 350 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Package Type | Reel | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.63 volts |