The SI5335C-B02412-GM is a highly versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using Quarktwin Technology's MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports various output formats including LVPECL, LVDS, CML, HCSL, and CMOS, with output voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device can be configured as either a clock generator or a clock buffer, and it allows for three independent, user-assignable configurations. The SI5335C includes flexible input options for external crystals and CMOS, SSTL/HSTL, and differential inputs, accommodating a wide range of frequencies. It also offers up to five user-assignable control pins for functions such as spread spectrum control and output enables, enhancing system design flexibility. The device operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode, and is housed in a compact 4x4 mm, 24-QFN package. It is suitable for applications in PCIe, Ethernet, and telecom systems, among others, and operates over a temperature range of -40 to +85 °C.
Win Source Part Number: 1265769-SI5335C-B024
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
Clock Generators & Support Products 4-output, any frequency (< 350 MHz), any output, clock generator (reference input) Product overview: SI5335C-B02412-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335C-B02412-G
IC 4OUT ANY FREQ <350MHZ 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1265769-SI5335C-B02412-GM | 728-SI5335C-B02412-GM | SI5335C-B02412-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 350 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL |