Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5335B-B11535-GM

Description
Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad
Description
Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5335B-B11535-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using Quarktwin Technology's MultiSynth technology. It can be configured as either a clock generator or a clock buffer, with options for differential and single-ended outputs. The device features low phase jitter of 0.7 ps RMS and supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs. The output drivers are highly configurable, allowing for different voltage levels (1.5, 1.8, 2.5, or 3.3 V) and formats such as LVPECL, LVDS, CML, HCSL, and CMOS. The device includes user-assignable control pins for functions like spread spectrum control and output enable, and it operates over a temperature range of -40 to +85 °C. With low power consumption in both PLL and buffer modes, the SI5335B-B11535-GM is suitable for applications in PCIe, Ethernet, and telecom systems, among others.

Datasheet Summary
Powered by GS/AI

The SI5335B-B11535-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using Quarktwin Technology's MultiSynth technology. It can be configured as either a clock generator or a clock buffer, with options for differential and single-ended outputs. The device features low phase jitter of 0.7 ps RMS and supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs. The output drivers are highly configurable, allowing for different voltage levels (1.5, 1.8, 2.5, or 3.3 V) and formats such as LVPECL, LVDS, CML, HCSL, and CMOS. The device includes user-assignable control pins for functions like spread spectrum control and output enable, and it operates over a temperature range of -40 to +85 °C. With low power consumption in both PLL and buffer modes, the SI5335B-B11535-GM is suitable for applications in PCIe, Ethernet, and telecom systems, among others.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B11535-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5335B-B11535-GM
Clock Generators, PLLs, Frequency Synthesizers SI5335B-B11535-GM
Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad

Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number SI5335B-B11535-GM
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Package Type Surface Mount; 24-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B14578-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-4BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers