Skyworks Solutions, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335B-B10251-GMR

Description
IC CLOCK GENERATOR QUAD 24QFN
Description
IC CLOCK GENERATOR QUAD 24QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5335B-B10251-GMR is a quad clock generator and buffer that utilizes low power MultiSynth technology to independently synthesize four frequencies up to 350 MHz. It features highly configurable output drivers, allowing for up to four differential outputs, eight single-ended clock outputs, or a combination of both. The device supports a wide range of input reference frequencies, including external crystals and various CMOS and differential inputs. With a low phase jitter of 0.7 ps RMS, it is suitable for applications requiring precise timing, such as PCIe and DSL systems. The device offers independent output voltage configurations of 1.5, 1.8, 2.5, or 3.3 V, and includes user-assignable pin functions for enhanced system design flexibility. The small 4x4 mm, 24-QFN package and low power consumption in both PLL and buffer modes make it a compact and efficient solution for clock generation needs.

Datasheet Summary
Powered by GS/AI

The SI5335B-B10251-GMR is a quad clock generator and buffer that utilizes low power MultiSynth technology to independently synthesize four frequencies up to 350 MHz. It features highly configurable output drivers, allowing for up to four differential outputs, eight single-ended clock outputs, or a combination of both. The device supports a wide range of input reference frequencies, including external crystals and various CMOS and differential inputs. With a low phase jitter of 0.7 ps RMS, it is suitable for applications requiring precise timing, such as PCIe and DSL systems. The device offers independent output voltage configurations of 1.5, 1.8, 2.5, or 3.3 V, and includes user-assignable pin functions for enhanced system design flexibility. The small 4x4 mm, 24-QFN package and low power consumption in both PLL and buffer modes make it a compact and efficient solution for clock generation needs.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B10251-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335B-B10251-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335B-B10251-GMR
IC CLOCK GENERATOR QUAD 24QFN

IC CLOCK GENERATOR QUAD 24QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5335B-B10251-GMR
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3129-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4116BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers