The SI5335B-B10158-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology, which ensures 0 ppm frequency synthesis error. It can be configured as either a clock generator or a clock buffer, with output options including up to four differential outputs or eight single-ended clock outputs. The device supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs, and offers configurable output formats such as LVPECL, LVDS, CML, HCSL, and CMOS. This clock generator features low phase jitter of 0.7 ps RMS and operates with a low power consumption of 45 mA in PLL mode and 12 mA in buffer mode. It includes user-assignable control pins for functions like spread spectrum control and output enable, along with a loss of signal alarm. The device is compliant with PCIe Gen 1/2/3/4 standards and offers selectable loop bandwidth settings for jitter attenuation. With a compact 4x4 mm QFN package and a wide operating temperature range of -40 to +85 °C, the SI5335B-B10158-GM is suitable for various applications, including telecommunications, Ethernet, and video/audio timing systems.
The Si5335B 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 200 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
IC CLOCK GENERATOR QUAD 24QFN
| Richardson RFPD | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5335B-B10158-GM | SI5335B-B10158-GM |
| Product Name | Clock Generator | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |