Win Source Part Number: 1266329-SI5335B-B073
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
Clock Generators & Support Products 4-output, any frequency (< 200 MHz), any output, clock generator (xtal input) Product overview: SI5335B-B07395-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335B-B07395-G
IC 4OUT ANY FREQ <200MHZ 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1266329-SI5335B-B07395-GMR | 728-SI5335B-B07395-GMR | SI5335B-B07395-GMR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 200 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Reel | Surface Mount; Surface Mount |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL |