The SI5335B-B07310-GMR is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology, which ensures 0 ppm frequency synthesis error. It can be configured as either a clock generator or a clock buffer, with output options including up to four differential outputs and eight single-ended outputs. The device supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs, making it adaptable for different applications. This clock generator features low phase jitter of 0.7 ps RMS and offers independent output voltage configurations of 1.5, 1.8, 2.5, or 3.3 V. It includes user-assignable control pins for functions such as spread spectrum control and output enables, facilitating system design. The device operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. It is compliant with PCIe Gen 1/2/3/4 standards and is suitable for applications in telecommunications, data centers, and broadcast video/audio timing. The compact 4x4 mm, 24-QFN package and wide temperature range of -40 to +85 °C enhance its usability in various environments.
IC 4OUT ANY FREQ <200MHZ 24QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5335B-B07310-GMR |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |