The SI5335B-B06296-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology, which ensures 0 ppm frequency synthesis error. It can be configured as either a clock generator or a clock buffer, with options for up to four differential outputs or eight single-ended outputs. The device supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs, and offers output formats such as LVPECL, LVDS, CML, HCSL, and CMOS. This clock generator features low phase jitter of 0.7 ps RMS and operates with a single supply core voltage of 1.8, 2.5, or 3.3 V, consuming 45 mA in PLL mode and 12 mA in buffer mode. It includes user-assignable control pins for functions like spread spectrum control and output enable, along with a loss of signal alarm. The device is compliant with PCIe Gen 1/2/3/4 standards and offers two selectable loop bandwidth settings for jitter attenuation. The compact 4x4 mm, 24-QFN package and wide operating temperature range of -40 to +85 °C make it suitable for various applications, including telecommunications and high-speed data communications.
Win Source Part Number: 1265696-SI5335B-B062
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
Clock Generators & Support Products 4-output, any frequency (< 200 MHz), any output, clock generator (xtal input) Product overview: SI5335B-B06296-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335B-B06296-G
IC 4OUT ANY FREQ <200MHZ 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1265696-SI5335B-B06296-GM | 728-SI5335B-B06296-GM | SI5335B-B06296-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 200 MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL |