The SI5335B-B05296-GMR is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using Quarktwin Technology's MultiSynth technology. It can be configured as either a clock generator or a clock buffer, supporting various output formats including LVPECL, LVDS, CML, HCSL, and CMOS. The device features low phase jitter of 0.7 ps RMS and allows for flexible input configurations, accommodating external crystals and various CMOS and differential inputs. This clock generator offers user-assignable pin functions for simplified system design, including spread spectrum control and output enables. It operates with a single supply core voltage of 1.8, 2.5, or 3.3 V and has low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. The device is suitable for a wide range of applications, including PCIe, DSL, and telecom systems, and operates over a temperature range of -40 to +85 °C. The compact 4x4 mm, 24-QFN package facilitates integration into space-constrained designs.
IC 4OUT ANY FREQ <200MHZ>
IC 4OUT ANY FREQ <200MHZ>
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-SI5335B-B05296-GMR | SI5335B-B05296-GMR |
| Product Name | 200MHZ Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Tape & Reel (TR) | |
| Supply Voltage | 1.71 to 3.63 volts |