The SI5335B-B05044-GMR is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It can be configured as either a clock generator or a clock buffer, offering flexibility in design. The device features low phase jitter of 0.7 ps RMS and supports a variety of output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with independent voltage options of 1.5, 1.8, 2.5, or 3.3 V per driver. The SI5335 supports multiple input configurations, including external crystals and various CMOS and differential inputs, allowing for a wide range of applications. It includes user-assignable control pins for functions such as spread spectrum control and output enables, simplifying system integration. The device operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode, and is packaged in a compact 4x4 mm, 24-QFN format. It is suitable for applications in PCIe systems, Ethernet switches, and telecom equipment, among others.
The Si5335B 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 1 and 200 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
Clock Generators & Support Products 4-output, any frequency (< 200 MHz), any output, clock generator (xtal input) Product overview: SI5335B-B05044-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5335B-B05044-G
Win Source Part Number: 1266289-SI5335B-B050
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5335
IC 4OUT ANY FREQ <200MHZ 24QFN
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | SI5335B-B05044-GMR | 728-SI5335B-B05044-GMR | 1266289-SI5335B-B05044-GMR | SI5335B-B05044-GMR |
| Product Name | Clock Generator | 200 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |||
| Package Type | Reel | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |